TE Connectivity ™ Heat Shrink Tubing - 1547294005 1547294005

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216873-1547294005 Color: Red Length: 304.8 mm Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): VERSAFIT-1/8-2-SP; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant Flammability Rating: UL 224 Inside Diameter: 3.43 mm Max Operating Temperature: 135 °C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216873-1547294005 Color: Red Length: 304.8 mm Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): VERSAFIT-1/8-2-SP; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant Flammability Rating: UL 224 Inside Diameter: 3.43 mm Max Operating Temperature: 135 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1547294005 - 1216873-1547294005 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 1547294005
1216873-1547294005
Heat Shrink Tubing - 1547294005 1216873-1547294005
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216873-1547294005 Color: Red Length: 304.8 mm Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): VERSAFIT-1/8-2-SP; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant Flammability Rating: UL 224 Inside Diameter: 3.43 mm Max Operating Temperature: 135 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216873-1547294005
Color: Red
Length: 304.8 mm
Body Material: Polyolefin
Material: Polyolefin
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): VERSAFIT-1/8-2-SP;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Flammability Rating: UL 224
Inside Diameter: 3.43 mm
Max Operating Temperature: 135 °C

Buy Now
Cable Assembly - 483-1547294005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
483-1547294005
Cable Assembly 483-1547294005
Heat Shrink Tubing and Sleeves V Product overview: 1547294005 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-1547294005 can be used for catalog matching and distributor lookup.

Heat Shrink Tubing and Sleeves V Product overview: 1547294005 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-1547294005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1216873-1547294005 483-1547294005
Product Name Heat Shrink Tubing - 1547294005 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6013A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC15068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details