TE Connectivity Barrier Strips 1546977-5

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Mating Tab Thickness : 6.35 MM  [.25 INCH ] Mating Tab Width : .79 MM  [.031 INCH ] Dimensions Product Length : 80.95 MM  [3.187 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Positions with Mounting Inserts & without End Barriers Screw Head Type : Phillips Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 90 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Bottom Termination Type : Quick Connect Tab Usage Conditions Operating Temperature Range : -60 - 105 DEGC  [-76 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Mating Tab Thickness : 6.35 MM  [.25 INCH ] Mating Tab Width : .79 MM  [.031 INCH ] Dimensions Product Length : 80.95 MM  [3.187 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Positions with Mounting Inserts & without End Barriers Screw Head Type : Phillips Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 90 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Bottom Termination Type : Quick Connect Tab Usage Conditions Operating Temperature Range : -60 - 105 DEGC  [-76 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546977-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546977-5
Barrier Strips 1546977-5
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Mating Tab Thickness : 6.35 MM  [.25 INCH ] Mating Tab Width : .79 MM  [.031 INCH ] Dimensions Product Length : 80.95 MM  [3.187 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Positions with Mounting Inserts & without End Barriers Screw Head Type : Phillips Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 90 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Bottom Termination Type : Quick Connect Tab Usage Conditions Operating Temperature Range : -60 - 105 DEGC  [-76 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 20
  • Mating Tab Thickness : 6.35 MM  [.25 INCH ]
  • Mating Tab Width : .79 MM  [.031 INCH ]

Dimensions


  • Product Length : 80.95 MM  [3.187 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 600

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Positions with Mounting Inserts & without End Barriers
  • Screw Head Type : Phillips
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Binding Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 90

Product Type Features


  • Block Style : Insulated Turret
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Termination Features


  • Bottom Termination Type : Quick Connect Tab

Usage Conditions


  • Operating Temperature Range : -60 - 105 DEGC  [-76 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Barrier Blocks - A112387-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A112387-ND
Terminal Blocks - Barrier Blocks A112387-ND
CONN BARRIER STRIP 5CIRC 0.438"

CONN BARRIER STRIP 5CIRC 0.438"

Buy Now Datasheet
Terminal Blocks - 1546977-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546977-5
Terminal Blocks 1546977-5
SSB7TG050501

SSB7TG050501

Buy Now
Barrier Terminal Blocks - 1546977-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546977-5
Barrier Terminal Blocks 1546977-5
Barrier Terminal Blocks SSB7TG050501= TERM BLOCK ASSY

Barrier Terminal Blocks SSB7TG050501= TERM BLOCK ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546977-5 A112387-ND 1546977-5 1546977-5
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F) -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 11.10 mm (0.44 inches) 11.13 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546841-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Barrier Strips - 1-1437416-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546670-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers