TE Connectivity PCB Terminal Blocks 1546931-9

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1546931-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1546931-9
PCB Terminal Blocks 1546931-9
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Mating Area Length : 7 MM  [.275 INCH ]
  • Contact Mating Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 1546931-9-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1546931-9-ND
Terminal Blocks - Headers, Plugs and Sockets 1546931-9-ND
TERM BLOCK HDR 9POS VERT 5MM

TERM BLOCK HDR 9POS VERT 5MM

Buy Now Datasheet
Terminal Blocks - 1546931-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546931-9
Terminal Blocks 1546931-9
9P UNSHROUD 5.0 HDR,HIGH TEMP

9P UNSHROUD 5.0 HDR,HIGH TEMP

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546931-9 1546931-9-ND 1546931-9
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 9 9
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546460-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546160-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546842-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
PCB Terminal Blocks - 1-1546118-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details