TE Connectivity
Sealing Sleeves
1546921-1
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin
Dimensions Expanded Inside Diameter (Min) (INCH) : .625 Recovered Inside Diameter (Max) (INCH) : .25
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin
Dimensions Expanded Inside Diameter (Min) (INCH) : .625 Recovered Inside Diameter (Max) (INCH) : .25
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Polyolefin
Dimensions Expanded Inside Diameter (Min) (INCH) : .625 Recovered Inside Diameter (Max) (INCH) : .25
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : Polyolefin
Dimensions
- Expanded Inside Diameter (Min) (INCH) : .625
- Recovered Inside Diameter (Max) (INCH) : .25
Product Type Features
- Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
1546921-1 |
|
Product Name
|
Sealing Sleeves |
|
Material
|
Polyolefin; Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details