TE Connectivity Barrier Strips 1546845-7

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 79.63 MM  [3.135 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10, 18 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solderless Wire Wrap Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 79.63 MM  [3.135 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10, 18 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solderless Wire Wrap Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546845-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546845-7
Barrier Strips 1546845-7
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 79.63 MM  [3.135 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10, 18 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solderless Wire Wrap Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 79.63 MM  [3.135 INCH ]
  • Wire Size (MMSQ) : .326 - 5.26
  • Wire Size (AWG) : 22 - 10, 18 - 10

Electrical Characteristics


  • Operating Voltage (V) : 600

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 8-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Solderless Wire Wrap

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1546845-7
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details