TE Connectivity Barrier Strips 1546840-8

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 93.7 MM  [3.689 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solder Turret
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 93.7 MM  [3.689 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solder Turret
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546840-8 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546840-8
Barrier Strips 1546840-8
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 93.7 MM  [3.689 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solder Turret

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 93.7 MM  [3.689 INCH ]
  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Solder Turret
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1546840-8
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1437660-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1437667-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546685-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers