TE Connectivity Barrier Strips 1546833-5

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 47.63 MM  [1.875 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3.5 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 47.63 MM  [1.875 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3.5 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546833-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546833-5
Barrier Strips 1546833-5
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 47.63 MM  [1.875 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3.5 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 47.63 MM  [1.875 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : M3.5
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 200

Product Type Features


  • Block Style : Flat Bottom
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin
Buy Now
Terminal Blocks - 1546833-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546833-5
Terminal Blocks 1546833-5
.375 , 5P, MOD W/ COVER

.375 , 5P, MOD W/ COVER

Buy Now
Barrier Terminal Blocks - 1546833-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546833-5
Barrier Terminal Blocks 1546833-5
Barrier Terminal Blocks .375 5P MOD W/ COVER

Barrier Terminal Blocks .375 5P MOD W/ COVER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546833-5 1546833-5 1546833-5
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 5 5
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Body Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546670-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546074-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Barrier Strips - 1-1546842-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details