TE Connectivity Barrier Strips 1546700-2

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 13 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 114.3 MM  [4.5 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 13 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 114.3 MM  [4.5 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546700-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546700-2
Barrier Strips 1546700-2
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 13 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 114.3 MM  [4.5 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5, 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 114.3 MM  [4.5 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300, 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Binding Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 40

Product Type Features


  • Block Style : Insulated Turret
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Quick Connect Tab
Buy Now
Terminal Blocks - 1546700-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546700-2
Terminal Blocks 1546700-2
JC6 ASSY

JC6 ASSY

Buy Now
Barrier Terminal Blocks - 1546700-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546700-2
Barrier Terminal Blocks 1546700-2
Barrier Terminal Blocks JC6-Q307-13=JC6 ASSY

Barrier Terminal Blocks JC6-Q307-13=JC6 ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546700-2 1546700-2 1546700-2
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 13 13
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Body Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details
Barrier Strips - 1-1546841-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
Barrier Strips - 1-1546686-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers