TE Connectivity Barrier Strips 1546686-3

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 17 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 182.52 MM  [7.186 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions Empty Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 17 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 182.52 MM  [7.186 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions Empty Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546686-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546686-3
Barrier Strips 1546686-3
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 17 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 182.52 MM  [7.186 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions Empty Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 17
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5, 25
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 182.52 MM  [7.186 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300, 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : End Positions Empty
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 40

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin
Buy Now
Barrier Terminal Blocks - 1546686-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546686-3
Barrier Terminal Blocks 1546686-3
Barrier Terminal Blocks 6PCV-17-008 #6 TRIBARRIER

Barrier Terminal Blocks 6PCV-17-008 #6 TRIBARRIER

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1546686-3 1546686-3
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 17
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details
PCB Terminal Blocks - 1-1546074-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers