TE Connectivity Barrier Strips 1546670-3

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 25 Dimensions Product Length : 52.32 MM  [2.06 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 25 Dimensions Product Length : 52.32 MM  [2.06 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546670-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546670-3
Barrier Strips 1546670-3
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 25 Dimensions Product Length : 52.32 MM  [2.06 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 3
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 25

Dimensions


  • Product Length : 52.32 MM  [2.06 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 150

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Terminal Blocks - Barrier Blocks - A98515-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98515-ND
Terminal Blocks - Barrier Blocks A98515-ND
CONN BARRIER STRIP 3CIRC 0.437"

CONN BARRIER STRIP 3CIRC 0.437"

Buy Now Datasheet
Terminal Blocks - 1546670-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546670-3
Terminal Blocks 1546670-3
.4375 DR BARRIER BLOK

.4375 DR BARRIER BLOK

Buy Now
Terminal Blocks - 1546670-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546670-3
Terminal Blocks 1546670-3
3P .437 DR BARRIER,W/BND SCRW

3P .437 DR BARRIER,W/BND SCRW

Buy Now
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Buchanan Te Connectivity - 07J9813 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Buchanan Te Connectivity
07J9813
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Buchanan Te Connectivity 07J9813
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:25A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 1546670-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546670-3
Barrier Terminal Blocks 1546670-3
Barrier Terminal Blocks .437 DOUBLE ROW 3P w/ binding screws

Barrier Terminal Blocks .437 DOUBLE ROW 3P w/ binding screws

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546670-3 A98515-ND 1546670-3 07J9813 1546670-3
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
# of Contacts 3 3
Contacts Pitch 11.10 mm (0.44 inches) 11.10 mm (0.44 inches) 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546845-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546840-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1437665-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
Barrier Strips - 1-1546160-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers