TE Connectivity PCB Terminal Blocks 1546551-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.4 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Screw Mount Screw Material : Copper Alloy Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.4 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Screw Mount Screw Material : Copper Alloy Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1546551-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1546551-6
PCB Terminal Blocks 1546551-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.4 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Screw Mount Screw Material : Copper Alloy Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .08 - 1.4
  • Wire Size (AWG) : 28 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Retention Type : Screw Mount
  • Screw Material : Copper Alloy
  • Screw Plating Material : Nickel
  • Thread Size : M2

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1546551-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546551-6
Terminal Blocks 1546551-6
6P,STRAIGHT,SIDE ENTRY,3.5MM

6P,STRAIGHT,SIDE ENTRY,3.5MM

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1546551-6
Terminal Blocks 1546551-6
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 1546551-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546551-6
Fixed Terminal Blocks 1546551-6
Fixed Terminal Blocks 6P, STRAIGHT, SIDE ENTRY, 3.5MM

Fixed Terminal Blocks 6P, STRAIGHT, SIDE ENTRY, 3.5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546551-6 1546551-6 1546551-6
Product Name PCB Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 6 6
Contacts Pitch 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1776489-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-6-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-1986692-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers