TE Connectivity Barrier Strips 1546310-9

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 154.1 MM  [6.08 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.3 MM  [.563 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 154.1 MM  [6.08 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.3 MM  [.563 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546310-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546310-9
Barrier Strips 1546310-9
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 154.1 MM  [6.08 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.3 MM  [.563 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Product Length : 154.1 MM  [6.08 INCH ]
  • Wire Size (MMSQ) : .3 - 6
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 14.3 MM  [.563 INCH ]
  • Housing Material : PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 8-32
  • Top Termination Type : Binding Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1546310-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546310-9
Terminal Blocks 1546310-9
9P .563 DR BARRIER STRIP

9P .563 DR BARRIER STRIP

Buy Now
Barrier Terminal Blocks - 1546310-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546310-9
Barrier Terminal Blocks 1546310-9
Barrier Terminal Blocks 9P .563" DR BARRIER STRIP

Barrier Terminal Blocks 9P .563" DR BARRIER STRIP

Buy Now Datasheet
Terminal Block, Barrier, 9Pos, 22-10Awg; Product Range Buchanan Te Connectivity - 07J5432 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 22-10Awg; Product Range Buchanan Te Connectivity
07J5432
Terminal Block, Barrier, 9Pos, 22-10Awg; Product Range Buchanan Te Connectivity 07J5432
TERMINAL BLOCK, BARRIER, 9POS, 22-10AWG; Product Range:Dual Barrier Series; No. of Contacts:9Contacts; Pitch Spacing:9.53mm; Connector Type:Terminal Block, Barrier; Connector Mounting:Panel Mount; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 22-10AWG; Product Range:Dual Barrier Series; No. of Contacts:9Contacts; Pitch Spacing:9.53mm; Connector Type:Terminal Block, Barrier; Connector Mounting:Panel Mount; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546310-9 1546310-9 1546310-9 07J5432
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks Terminal Block, Barrier, 9Pos, 22-10Awg; Product Range Buchanan Te Connectivity
Mounting Options Terminal Strip Terminal Strip Panel Mount; Panel Mount
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 9 9 9
Contacts Pitch 14.30 mm (0.56 inches) 14.30 mm (0.56 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546462-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details