TE Connectivity Barrier Strips 1546310-8

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 140 MM  [5.5 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.3 MM  [.563 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 140 MM  [5.5 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.3 MM  [.563 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546310-8 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546310-8
Barrier Strips 1546310-8
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 140 MM  [5.5 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.3 MM  [.563 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Product Length : 140 MM  [5.5 INCH ]
  • Wire Size (MMSQ) : .3 - 6
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 14.3 MM  [.563 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 8-32
  • Top Termination Type : Binding Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Terminal Blocks - Barrier Blocks - 1546310-8-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1546310-8-ND
Terminal Blocks - Barrier Blocks 1546310-8-ND
CONN BARRIER STRIP 8CIRC 0.563"

CONN BARRIER STRIP 8CIRC 0.563"

Buy Now Datasheet
Terminal Blocks - 1546310-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546310-8
Terminal Blocks 1546310-8
8P .563 DR BARRIER STRIP

8P .563 DR BARRIER STRIP

Buy Now
Terminal Blocks - 1546310-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546310-8
Terminal Blocks 1546310-8
.563 DR BARRIER BLOCK

.563 DR BARRIER BLOCK

Buy Now
Barrier Terminal Blocks - 1546310-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546310-8
Barrier Terminal Blocks 1546310-8
Barrier Terminal Blocks .563 DOUBLE ROW 8P w/ binding screws

Barrier Terminal Blocks .563 DOUBLE ROW 8P w/ binding screws

Buy Now Datasheet
Barrier Strip; 22 to 10 AWG; 6-32 x 1/4; 0.563; Single; 30 A; 8 Pos.; Vertical - 70088638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Strip; 22 to 10 AWG; 6-32 x 1/4; 0.563; Single; 30 A; 8 Pos.; Vertical
70088638
Barrier Strip; 22 to 10 AWG; 6-32 x 1/4; 0.563; Single; 30 A; 8 Pos.; Vertical 70088638
Series 140 Double Row BH Screw Barrier Blocks, 15 A (Max.) Current Rating, #16 AWG (Max.) Wire Size Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability Material. Insulator Body: UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm). Features Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel Molded to Length Wire-to-Wire Termination Available with Either Binding Head Screws or Wire Clamp Accessories Such as Quick-Connect Tabs and Jumpers Available Electrical Current Rating: 30 A, 300 VAC Wire Range: 10-22 AWG Withstanding Voltage: 2000 VAC Min. Insulation Resistance: >5000 Mω @ 500 VDC Operating Temperature: –40°F to +248°F (–40°C to +120°C)

Series 140 Double Row BH Screw Barrier Blocks, 15 A (Max.) Current Rating, #16 AWG (Max.) Wire Size
Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability

Material. Insulator Body:
UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm).
Features

  • Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel
  • Molded to Length
  • Wire-to-Wire Termination
  • Available with Either Binding Head Screws or Wire Clamp
  • Accessories Such as Quick-Connect Tabs and Jumpers Available
    Electrical
  • Current Rating: 30 A, 300 VAC
  • Wire Range: 10-22 AWG
  • Withstanding Voltage: 2000 VAC Min.
  • Insulation Resistance: >5000 MΩ @ 500 VDC
  • Operating Temperature: –40°F to +248°F (–40°C to +120°C)
Supplier's Site
Terminal Block, Barrier, 8 Position, 22-10Awg; No. Of Rows Buchanan Te Connectivity - 07J5431 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 22-10Awg; No. Of Rows Buchanan Te Connectivity
07J5431
Terminal Block, Barrier, 8 Position, 22-10Awg; No. Of Rows Buchanan Te Connectivity 07J5431
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546310-8 1546310-8-ND 1546310-8 1546310-8 1546310-8 70088638 07J5431
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Terminal Blocks Barrier Terminal Blocks Barrier Strip; 22 to 10 AWG; 6-32 x 1/4; 0.563; Single; 30 A; 8 Pos.; Vertical Terminal Block, Barrier, 8 Position, 22-10Awg; No. Of Rows Buchanan Te Connectivity
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel Terminal Strip Terminal Strip; Open End Position
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
# of Contacts 8 8 8
Contacts Pitch 14.30 mm (0.56 inches) 14.30 mm (0.56 inches) 14.30 mm (0.56 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546670-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546118-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546686-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 21
View Details
2 suppliers