TE Connectivity Barrier Strips 1546306-6

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 74.2 MM  [2.92 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 74.2 MM  [2.92 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546306-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546306-6
Barrier Strips 1546306-6
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 74.2 MM  [2.92 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 20

Dimensions


  • Product Length : 74.2 MM  [2.92 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 6-32

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Barrier Strips - 526292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Barrier Strips
526292
Barrier Strips 526292
TE Connectivity 1546306-6 Barrier Strip

TE Connectivity 1546306-6 Barrier Strip

Supplier's Site
Terminal Blocks - Barrier Blocks - A98507-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98507-ND
Terminal Blocks - Barrier Blocks A98507-ND
CONN BARRIER STRIP 6CIRC 0.374"

CONN BARRIER STRIP 6CIRC 0.374"

Buy Now Datasheet
Terminal Blocks - 1546306-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546306-6
Terminal Blocks 1546306-6
6P .374 DR BARRIER STRIP

6P .374 DR BARRIER STRIP

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1546306-6
Terminal Blocks 1546306-6
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 6 Pos. - 70088619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 6 Pos.
70088619
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 6 Pos. 70088619
Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability Material. Insulator Body: UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm). Features Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel Molded to Length Wire-to-Wire Termination Available with Either Binding Head Screws or Wire Clamp Accessories Such as Quick-Connect Tabs and Jumpers Available Electrical Current Rating: 20 A, 300 VAC Wire Range: 22-12 AWG Withstanding Voltage: 2000 VAC Min. Insulation Resistance: >5000 Mω @ 500 VDC Operating Temperature: –40°F to +221°F (–40°C to +105°C)

Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size
Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability

Material. Insulator Body:
UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm).
Features

  • Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel
  • Molded to Length
  • Wire-to-Wire Termination
  • Available with Either Binding Head Screws or Wire Clamp
  • Accessories Such as Quick-Connect Tabs and Jumpers Available
    Electrical
  • Current Rating: 20 A, 300 VAC
  • Wire Range: 22-12 AWG
  • Withstanding Voltage: 2000 VAC Min.
  • Insulation Resistance: >5000 MΩ @ 500 VDC
  • Operating Temperature: –40°F to +221°F (–40°C to +105°C)
Supplier's Site
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity - 07J5421 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity
07J5421
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity 07J5421
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Barrier Terminal Block, 6, 2, 300 V, 20 A, 22 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity - 40Y2896 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Barrier Terminal Block, 6, 2, 300 V, 20 A, 22 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity
40Y2896
Panel Mount Barrier Terminal Block, 6, 2, 300 V, 20 A, 22 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity 40Y2896
Panel Mount Barrier Terminal Block, 6, 2, 300 V, 20 A, 22 AWG, 12 AWG RoHS Compliant: Yes

Panel Mount Barrier Terminal Block, 6, 2, 300 V, 20 A, 22 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 1546306-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546306-6
Barrier Terminal Blocks 1546306-6
Barrier Terminal Blocks .374 DOUBLE ROW 6P w/ binding screws

Barrier Terminal Blocks .374 DOUBLE ROW 6P w/ binding screws

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546306-6 526292 A98507-ND 1546306-6 1546306-6 70088619 07J5421 40Y2896 1546306-6
Product Name Barrier Strips Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Terminal Blocks Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 6 Pos. Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity Panel Mount Barrier Terminal Block, 6, 2, 300 V, 20 A, 22 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel Terminal Strip Terminal Strip Panel Mount
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 105 C (-40 to 221 F)
# of Contacts 6 6 6 6
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.50 mm (0.37 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
3 suppliers
Barrier Strips - 1-1437657-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers