TE Connectivity Barrier Strips 1546306-5

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 64.7 MM  [2.55 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546306-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546306-5
Barrier Strips 1546306-5
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 64.7 MM  [2.55 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 5
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 20

Dimensions


  • Product Length : 64.7 MM  [2.55 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 6-32

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 150

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Supplier's Site
Barrier Terminal Blocks - 1546306-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546306-5
Barrier Terminal Blocks 1546306-5
Barrier Terminal Blocks .374 DOUBLE ROW 5P w/ binding screws

Barrier Terminal Blocks .374 DOUBLE ROW 5P w/ binding screws

Supplier's Site Datasheet
Terminal Blocks - Barrier Blocks - A98506-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98506-ND
Terminal Blocks - Barrier Blocks A98506-ND
CONN BARRIER STRIP 5CIRC 0.374"

CONN BARRIER STRIP 5CIRC 0.374"

Supplier's Site Datasheet
 - 7821999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability. Materials used:. Insulator Body: UL 94 V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel-plated, M4.0 Steel, nickel-plated (14.3 mm) Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel. Molded to Length. Wire-to-Wire Termination. Available with Either Binding Head Screws or Wire Clamp. Current Rating: 20 A, 300 VAC. Wire Range: 22-12 AWG. Withstanding Voltage: 2000 VAC Min. Insulation Resistance: >5000 Mî© @ 500 VDC. Operating Temperature: –40°F to +221°F (–40°C to +105°C) Number of Contacts = 5 Pitch = 9.53mm Contact Material = Brass Contact Plating = Tin Number of Rows = 2 Screw Size = UNC 6-32 Wire Size = 22 - 12 AWG Material = Thermoplastic Current Rating = 20A Voltage Rating = 300 V

Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability. Materials used:. Insulator Body: UL 94 V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel-plated, M4.0 Steel, nickel-plated (14.3 mm)
Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel. Molded to Length. Wire-to-Wire Termination. Available with Either Binding Head Screws or Wire Clamp. Current Rating: 20 A, 300 VAC. Wire Range: 22-12 AWG. Withstanding Voltage: 2000 VAC Min. Insulation Resistance: >5000 MΩ @ 500 VDC. Operating Temperature: –40°F to +221°F (–40°C to +105°C)
Number of Contacts = 5
Pitch = 9.53mm
Contact Material = Brass
Contact Plating = Tin
Number of Rows = 2
Screw Size = UNC 6-32
Wire Size = 22 - 12 AWG
Material = Thermoplastic
Current Rating = 20A
Voltage Rating = 300 V

Supplier's Site
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity - 07J5420 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity
07J5420
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity 07J5420
TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 5 Pos. - 70088618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 5 Pos.
70088618
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 5 Pos. 70088618
Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability Material. Insulator Body: UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm). Features Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel Molded to Length Wire-to-Wire Termination Available with Either Binding Head Screws or Wire Clamp Accessories Such as Quick-Connect Tabs and Jumpers Available Electrical Current Rating: 20 A, 300 VAC Wire Range: 22-12 AWG Withstanding Voltage: 2000 VAC Min. Insulation Resistance: >5000 Mω @ 500 VDC Operating Temperature: –40°F to +221°F (–40°C to +105°C)

Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size
Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability

Material. Insulator Body:
UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm).
Features

  • Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel
  • Molded to Length
  • Wire-to-Wire Termination
  • Available with Either Binding Head Screws or Wire Clamp
  • Accessories Such as Quick-Connect Tabs and Jumpers Available
    Electrical
  • Current Rating: 20 A, 300 VAC
  • Wire Range: 22-12 AWG
  • Withstanding Voltage: 2000 VAC Min.
  • Insulation Resistance: >5000 MΩ @ 500 VDC
  • Operating Temperature: –40°F to +221°F (–40°C to +105°C)
Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546306-5 1546306-5 A98506-ND 7821999 07J5420 70088618
Product Name Barrier Strips Barrier Terminal Blocks Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 5 Pos.
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 105 C (-40 to 221 F)
# of Contacts 5 5 5 5
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.50 mm (0.37 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
PCB Terminal Blocks - 1-1546557-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-1776114-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details