TE Connectivity Modular Terminal Blocks 1546234-2

Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Nickel Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Copper Alloy Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Nickel Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Copper Alloy Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1546234-2 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1546234-2
Modular Terminal Blocks 1546234-2
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Nickel Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Copper Alloy Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Plating Material : Nickel

Dimensions


  • Product Spacing : 9.53 MM  [.375 INCH ]
  • Rated Cross Section (AWG) : 10
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Copper Alloy
  • Screw Plating Material : Nickel
  • Screw Size : 6-32 Binding Head
  • Tightening Torque (INLBS) : 8

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Clamp

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1546234-2
Terminal Blocks 1546234-2
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Specialized - 1546234-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1546234-2-ND
Terminal Blocks - Specialized 1546234-2-ND
TERM BLK NEMA 2POS 10.85MM GRAY

TERM BLK NEMA 2POS 10.85MM GRAY

Buy Now Datasheet
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity - 11H7078 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity
11H7078
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity 11H7078
TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:GrayRoHS Compliant: No

TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:GrayRoHS Compliant: No

Supplier's Site
Fixed Terminal Blocks - 1546234-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546234-2
Fixed Terminal Blocks 1546234-2
Fixed Terminal Blocks TUBULAR CLAMP FLAT

Fixed Terminal Blocks TUBULAR CLAMP FLAT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546234-2 1546234-2 1546234-2-ND 11H7078 1546234-2
Product Name Modular Terminal Blocks Terminal Blocks Terminal Blocks - Specialized Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity Fixed Terminal Blocks
Approvals Not EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 2 1
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
North American 10 to 22 AWG 10 to 22 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Barrier Strips - 1-1546840-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
2 suppliers
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details
Barrier Strips - 1-1546306-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers