TE Connectivity Modular Terminal Blocks 1546234-1

Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1546234-1 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1546234-1
Modular Terminal Blocks 1546234-1
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Plating Material : Zinc

Dimensions


  • Product Spacing : 9.53 MM  [.375 INCH ]
  • Rated Cross Section (AWG) : 10
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 6-32 Binding Head
  • Tightening Torque (INLBS) : 8

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Clamp

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blocks - Specialized - A112362-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
A112362-ND
Terminal Blocks - Specialized A112362-ND
TERM BLK NEMA 2POS 10.85MM GRAY

TERM BLK NEMA 2POS 10.85MM GRAY

Buy Now Datasheet
TERMINAL BLOCK, NEMA, TUBULAR CLAMP, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES - 70088728 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, NEMA, TUBULAR CLAMP, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES
70088728
TERMINAL BLOCK, NEMA, TUBULAR CLAMP, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES 70088728
TERMINAL BLOCK, NEMA, TUBULAR CLAMP, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES

TERMINAL BLOCK, NEMA, TUBULAR CLAMP, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES

Supplier's Site
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity - 89C1940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity
89C1940
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity 89C1940
TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: No

TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: No

Supplier's Site Datasheet
Fixed Terminal Blocks - 1546234-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546234-1
Fixed Terminal Blocks 1546234-1
Fixed Terminal Blocks TUBULAR CLAMP FLAT

Fixed Terminal Blocks TUBULAR CLAMP FLAT

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 19132762 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
19132762
Terminal Blk/Strip Wiring Dev 19132762
TERMINAL BLOCK, BARRIER, 22-10AWG; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A; RATED VOLTAGE:600V; NO. OF LEVELS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 22-10AWG; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A; RATED VOLTAGE:600V; NO. OF LEVELS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546234-1 A112362-ND 70088728 89C1940 1546234-1 19132762
Product Name Modular Terminal Blocks Terminal Blocks - Specialized TERMINAL BLOCK, NEMA, TUBULAR CLAMP, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity Fixed Terminal Blocks Terminal Blk/Strip Wiring Dev
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 2 1
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
North American 10 to 22 AWG 10 to 22 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-6-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-1546108-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546842-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details