TE Connectivity ™ Fixed Terminal Blocks 1546233-2

Description
Fixed Terminal Blocks 2P VERT WIRE RCP 5.08MM 250V 17.5A BK
Datasheet
Description
Fixed Terminal Blocks 2P VERT WIRE RCP 5.08MM 250V 17.5A BK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1546233-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546233-2
Fixed Terminal Blocks 1546233-2
Fixed Terminal Blocks 2P VERT WIRE RCP 5.08MM 250V 17.5A BK

Fixed Terminal Blocks 2P VERT WIRE RCP 5.08MM 250V 17.5A BK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1546233-2
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
TERM BLCK Rail MTD 1P 55A BLK - 1492-CA1BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers