TE Connectivity ™ Fixed Terminal Blocks 1546219-2

Description
Fixed Terminal Blocks 2P VERT WIRE RCP 5MM 300V 17.5A GRAY
Datasheet
Description
Fixed Terminal Blocks 2P VERT WIRE RCP 5MM 300V 17.5A GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1546219-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546219-2
Fixed Terminal Blocks 1546219-2
Fixed Terminal Blocks 2P VERT WIRE RCP 5MM 300V 17.5A GRAY

Fixed Terminal Blocks 2P VERT WIRE RCP 5MM 300V 17.5A GRAY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1546219-2
Product Name Fixed Terminal Blocks
Mounting Options PCB
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details