TE Connectivity PCB Terminal Blocks 1546215-2

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.4 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.4 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1546215-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1546215-2
PCB Terminal Blocks 1546215-2
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.4 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.4
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M1.6

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1546215-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546215-2
Terminal Blocks 1546215-2
TERMI-BLOK PCB MOUNT, 90 2P.

TERMI-BLOK PCB MOUNT, 90 2P.

Buy Now
Terminal Blocks - 1546215-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546215-2
Terminal Blocks 1546215-2
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1546215-2
Terminal Blocks 1546215-2
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Wire to Board - A121350-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A121350-ND
Terminal Blocks - Wire to Board A121350-ND
TERM BLK 2P SIDE ENT 2.54MM PCB

TERM BLK 2P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity - 17R3852 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity
17R3852
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity 17R3852
TB, WIRE TO BOARD, 2POS, 16AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 16AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 1546215-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546215-2
Fixed Terminal Blocks 1546215-2
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT, 90 2P.

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT, 90 2P.

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546215-2 1546215-2 1546215-2 A121350-ND 17R3852 1546215-2
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546686-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 23
View Details
3 suppliers