TE Connectivity Barrier Strips 1546182-2

Description
Body Features Primary Product Color : White Dimensions Product Length (MM) : 28 Housing Features Housing Material : Polyamide 6/6 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Packaging Features Packaging Method : Carton Packaging Quantity : 100
Request a Quote
Description
Body Features Primary Product Color : White Dimensions Product Length (MM) : 28 Housing Features Housing Material : Polyamide 6/6 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Packaging Features Packaging Method : Carton Packaging Quantity : 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546182-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546182-2
Barrier Strips 1546182-2
Body Features Primary Product Color : White Dimensions Product Length (MM) : 28 Housing Features Housing Material : Polyamide 6/6 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Packaging Features Packaging Method : Carton Packaging Quantity : 100

Body Features


  • Primary Product Color : White

Dimensions


  • Product Length (MM) : 28

Housing Features


  • Housing Material : Polyamide 6/6

Mechanical Attachment


  • Screw Material : Steel
  • Screw Plating Material : Zinc

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100
Buy Now
Terminal Blocks - 1546182-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546182-2
Terminal Blocks 1546182-2
Barrier Style Terminal Blocks

Barrier Style Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1546182-2 1546182-2
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
PCB Terminal Blocks - 1-1546018-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546328-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details