TE Connectivity ™ DIN Rail Terminal Blocks 1546164-1

Description
DIN Rail Terminal Blocks END SECTION DOVE
Datasheet
Description
DIN Rail Terminal Blocks END SECTION DOVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1546164-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1546164-1
DIN Rail Terminal Blocks 1546164-1
DIN Rail Terminal Blocks END SECTION DOVE

DIN Rail Terminal Blocks END SECTION DOVE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1546164-1
Product Name DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature 0 to 150 C (32 to 302 F)
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5606 - Newark, An Avnet Company
Specs
North American 22 to 8 AWG
Voltage Rating 800 volts
Current Rating 41 amps
View Details
Terminals - Screw Connectors - 36-7757-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details