TE Connectivity Modular Terminal Blocks 1546149-1

Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Circuits : 2 Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Plating Material : Tin Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Modular Terminal Block Product Type : Quick-Connect Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : 4-Sided Quick Connect Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Circuits : 2 Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Plating Material : Tin Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Modular Terminal Block Product Type : Quick-Connect Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : 4-Sided Quick Connect Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1546149-1 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1546149-1
Modular Terminal Blocks 1546149-1
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Circuits : 2 Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Plating Material : Tin Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Modular Terminal Block Product Type : Quick-Connect Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : 4-Sided Quick Connect Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 2
  • Number of Positions : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Plating Material : Tin

Dimensions


  • Product Spacing : 9.53 MM  [.375 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Modular Terminal Block Product Type : Quick-Connect Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : 4-Sided Quick Connect

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blocks - Specialized - A122746-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
A122746-ND
Terminal Blocks - Specialized A122746-ND
TERM BLK NEMA 4POS 10.85MM GRAY

TERM BLK NEMA 4POS 10.85MM GRAY

Buy Now Datasheet
Swedesboro, NJ, United States
Terminal Blocks
1546149-1
Terminal Blocks 1546149-1
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 1546149-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546149-1
Fixed Terminal Blocks 1546149-1
Fixed Terminal Blocks QUICK CONNECT FLAT

Fixed Terminal Blocks QUICK CONNECT FLAT

Buy Now Datasheet
Terminal Block, Barrier; No. Of Positions Buchanan Te Connectivity - 11H7048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier; No. Of Positions Buchanan Te Connectivity
11H7048
Terminal Block, Barrier; No. Of Positions Buchanan Te Connectivity 11H7048
TERMINAL BLOCK, BARRIER; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Quick Connect; Rated Current:20A; Rated Voltage:600V; No. of Levels:1; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Quick Connect; Rated Current:20A; Rated Voltage:600V; No. of Levels:1; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546149-1 A122746-ND 1546149-1 1546149-1 11H7048
Product Name Modular Terminal Blocks Terminal Blocks - Specialized Terminal Blocks Fixed Terminal Blocks Terminal Block, Barrier; No. Of Positions Buchanan Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 4 1
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Mounting Options Direct Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546296-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1437665-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers