TE Connectivity Modular Terminal Blocks 1546148-1

Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1546148-1 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1546148-1
Modular Terminal Blocks 1546148-1
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Plating Material : Zinc

Dimensions


  • Product Spacing : 9.53 MM  [.375 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 22 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Zinc
  • Screw Size : 6-32 Binding Head
  • Tightening Torque (INLBS) : 8

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Screw

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blocks - Specialized - 1546148-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1546148-1-ND
Terminal Blocks - Specialized 1546148-1-ND
TERM BLK NEMA 2POS 10.85MM GRAY

TERM BLK NEMA 2POS 10.85MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 1546148-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1546148-1
DIN Rail Terminal Blocks 1546148-1
DIN Rail Terminal Blocks TUBULAR SCREW DOVE

DIN Rail Terminal Blocks TUBULAR SCREW DOVE

Buy Now Datasheet
Terminal Block, Nema, 2 Position, 22-8Awg; No. Of Positions Buchanan Te Connectivity - 86C8107 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Nema, 2 Position, 22-8Awg; No. Of Positions Buchanan Te Connectivity
86C8107
Terminal Block, Nema, 2 Position, 22-8Awg; No. Of Positions Buchanan Te Connectivity 86C8107
TERMINAL BLOCK, NEMA, 2 POSITION, 22-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, NEMA, 2 POSITION, 22-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546148-1 1546148-1-ND 1546148-1 86C8107
Product Name Modular Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks Terminal Block, Nema, 2 Position, 22-8Awg; No. Of Positions Buchanan Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 2 1
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
North American 8 to 22 AWG 8 to 22 AWG 22 to 8 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546734-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
3 suppliers
Barrier Strips - 1-1546460-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546399-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546700-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers