TE Connectivity Modular Terminal Blocks 1546144-1

Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 12 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 12 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1546144-1 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1546144-1
Modular Terminal Blocks 1546144-1
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 12 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Plating Material : Zinc

Dimensions


  • Product Spacing : 9.53 MM  [.375 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Zinc
  • Screw Size : 6-32 Binding Head
  • Tightening Torque (INLBS) : 12

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blocks - Specialized - A112354-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
A112354-ND
Terminal Blocks - Specialized A112354-ND
TERM BLK NEMA 2POS 10.85MM GRAY

TERM BLK NEMA 2POS 10.85MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 1546144-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1546144-1
DIN Rail Terminal Blocks 1546144-1
DIN Rail Terminal Blocks STRAP SCREW DOVE

DIN Rail Terminal Blocks STRAP SCREW DOVE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546144-1 A112354-ND 1546144-1
Product Name Modular Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals Not EU RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 2 1
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
North American 8 to 18 AWG 14 to 22 AWG 8 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546108-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546119-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
3 suppliers