TE Connectivity Fixed Terminal Blocks 1546143-2

Description
Fixed Terminal Blocks STRAP SCREW FLAT
Datasheet
Description
Fixed Terminal Blocks STRAP SCREW FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1546143-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546143-2
Fixed Terminal Blocks 1546143-2
Fixed Terminal Blocks STRAP SCREW FLAT

Fixed Terminal Blocks STRAP SCREW FLAT

Buy Now Datasheet
Terminal Block, Barrier, 18-8Awg; No. Of Positions Buchanan Te Connectivity - 11H7045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 18-8Awg; No. Of Positions Buchanan Te Connectivity
11H7045
Terminal Block, Barrier, 18-8Awg; No. Of Positions Buchanan Te Connectivity 11H7045
TERMINAL BLOCK, BARRIER, 18-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V; No. of Levels:1; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 18-8AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V; No. of Levels:1; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1546143-2 11H7045
Product Name Fixed Terminal Blocks Terminal Block, Barrier, 18-8Awg; No. Of Positions Buchanan Te Connectivity
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
3 suppliers
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-11D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers