TE Connectivity Barrier Strips 1546119-7

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 33.52 MM  [1.32 INCH ] Wire Size (MMSQ) : .05 - 1.4 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions with Inserts Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 33.52 MM  [1.32 INCH ] Wire Size (MMSQ) : .05 - 1.4 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions with Inserts Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546119-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546119-7
Barrier Strips 1546119-7
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 33.52 MM  [1.32 INCH ] Wire Size (MMSQ) : .05 - 1.4 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions with Inserts Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 33.52 MM  [1.32 INCH ]
  • Wire Size (MMSQ) : .05 - 1.4
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : End Positions with Inserts
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Thread Size : M3
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 200

Product Type Features


  • Block Style : Flat Bottom
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin
Buy Now Datasheet
Terminal Blocks - 1546119-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546119-7
Terminal Blocks 1546119-7
TRI-BARRIER TERM/B

TRI-BARRIER TERM/B

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1546119-7
Terminal Blocks 1546119-7
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 1546119-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546119-7
Barrier Terminal Blocks 1546119-7
Barrier Terminal Blocks 3PCR03008=TRIBARRIER TERM/B

Barrier Terminal Blocks 3PCR03008=TRIBARRIER TERM/B

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546119-7 1546119-7 1546119-7
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
Contacts Pitch 6.35 mm (0.25 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546306-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers