"3 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.200"" (5.08mm) Through Hole"
3 Pos 5.08mm Termi-Blok, 17.5A, 300V, Brass/Tin Product overview: 1546074-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1546074-3 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A112337-ND | 368-1546074-3 |
| Product Name | Wire to Board | 17.5A 300V Electronic Connector |
| Termination | Screw - Rising Cage Clamp | Solder |
| Mounting | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) |