"9 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
9 POS 5.08MM TERMI-BLOK ROHS COMPLIANT: YES
TERM BLK 9POS TOP ENT 5.08MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A135083-ND | 11H6993 | 1546073-9 |
| Product Name | Wire to Board | 9 Pos 5.08Mm Termi-Blok Rohs Compliant Buchanan - Te Connectivity | Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |