TE Connectivity Terminal Blocks - Wire to Board 1546062-3

Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - A112336-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A112336-ND
Terminal Blocks - Wire to Board A112336-ND
TERM BLK 3POS SIDE ENT 7.5MM PCB

TERM BLK 3POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1546062-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546062-3
Fixed Terminal Blocks 1546062-3
Fixed Terminal Blocks 3 POS 7.5MM SIDE WIRE ENTRY

Fixed Terminal Blocks 3 POS 7.5MM SIDE WIRE ENTRY

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number A112336-ND 1546062-3
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 180° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2002-3203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers