TE Connectivity Terminal Blocks 1546018-6

Description
6 POS TERMI-BLOK PLUG 90 &180
Request a Quote Datasheet
Description
6 POS TERMI-BLOK PLUG 90 &180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1546018-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546018-6
Terminal Blocks 1546018-6
6 POS TERMI-BLOK PLUG 90 &180

6 POS TERMI-BLOK PLUG 90 &180

Buy Now
Headers, Plugs and Sockets - 1546018-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1546018-6-ND
Headers, Plugs and Sockets 1546018-6-ND
"6 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"6 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
6 Pos Termi-Blok Plug 90 &180 Rohs Compliant Buchanan - Te Connectivity - 11H6958 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos Termi-Blok Plug 90 &180 Rohs Compliant Buchanan - Te Connectivity
11H6958
6 Pos Termi-Blok Plug 90 &180 Rohs Compliant Buchanan - Te Connectivity 11H6958
6 POS TERMI-BLOK PLUG 90 &180 ROHS COMPLIANT: YES

6 POS TERMI-BLOK PLUG 90 &180 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546018-6 1546018-6-ND 11H6958
Product Name Terminal Blocks Headers, Plugs and Sockets 6 Pos Termi-Blok Plug 90 &180 Rohs Compliant Buchanan - Te Connectivity
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details