Body Features Compatible Conductor Material : Copper Compression Barrel Type : Flared Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 18.4 MM [.724 INCH ] Barrel Length : 41 MM [1.614 INCH ] Barrel Outside Diameter : 24.2 MM [.952 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 80 MM [3.149 INCH ] Lug Width : 37 MM [1.457 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression Stud Size : M12
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Flared
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 18.4 MM [.724 INCH ]
- Barrel Length : 41 MM [1.614 INCH ]
- Barrel Outside Diameter : 24.2 MM [.952 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 185
- Compatible Conductor Range (AWGKC) : 350 - 350
- Lug Length : 80 MM [3.149 INCH ]
- Lug Width : 37 MM [1.457 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression
- Stud Size : M12