TE Connectivity Automotive Terminals 1544627-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm, 6.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM , .8 MM  [.03 INCH , .04 INCH ] Mating Tab Width : 9.5 MM , 6.3 MM  [.37 INCH , .25 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 18.15 MM  [.71 INCH ] Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm, 6.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM , .8 MM  [.03 INCH , .04 INCH ] Mating Tab Width : 9.5 MM , 6.3 MM  [.37 INCH , .25 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 18.15 MM  [.71 INCH ] Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1544627-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1544627-3
Automotive Terminals 1544627-3
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm, 6.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM , .8 MM  [.03 INCH , .04 INCH ] Mating Tab Width : 9.5 MM , 6.3 MM  [.37 INCH , .25 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 18.15 MM  [.71 INCH ] Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm, 6.3mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1.2 MM , .8 MM  [.03 INCH , .04 INCH ]
  • Mating Tab Width : 9.5 MM , 6.3 MM  [.37 INCH , .25 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 18.15 MM  [.71 INCH ]

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1544627-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data