TE Connectivity Automotive Housing, Receptacle, 1Pos; Product Range Te Connectivity 1544603-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 1POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:AMP 1544227-1, 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 1POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:AMP 1544227-1, 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 1Pos; Product Range Te Connectivity - 69AH9840 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 1Pos; Product Range Te Connectivity
69AH9840
Automotive Housing, Receptacle, 1Pos; Product Range Te Connectivity 69AH9840
AUTOMOTIVE HOUSING, RECEPTACLE, 1POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:AMP 1544227-1, 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 1POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:1Positions; For Use With:AMP 1544227-1, 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9840
Product Name Automotive Housing, Receptacle, 1Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details