TE Connectivity ™ Connectors, Interconnects - Terminals - Housings, Boots 1544551-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334039-1544551-1 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Box Number of Positions: 4 Color: Black Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 300 Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Polybutylene Terephthalate, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -1544551-1-SI,-15445 51-1-LSI Base Product Number: 1544551 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334039-1544551-1 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Box Number of Positions: 4 Color: Black Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 300 Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Polybutylene Terephthalate, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -1544551-1-SI,-15445 51-1-LSI Base Product Number: 1544551 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1334039-1544551-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1334039-1544551-1
Connectors, Interconnects - Terminals - Housings, Boots 1334039-1544551-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334039-1544551-1 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Box Number of Positions: 4 Color: Black Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 300 Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Polybutylene Terephthalate, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -1544551-1-SI,-15445 51-1-LSI Base Product Number: 1544551 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334039-1544551-1
Category: Connectors, Interconnects>Terminals>Housings, Boots
Packaging: Box
Number of Positions: 4
Color: Black
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 300
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Side to Side
Material: Polybutylene Terephthalate, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -1544551-1-SI,-1544551-1-LSI
Base Product Number: 1544551
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Housings, Boots - 1544551-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1544551-1-ND
Housings, Boots 1544551-1-ND
"4 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"4 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1544551-1
Electronic Connector 340-1544551-1
5 Pos Wire-to-Wire Receptacle, 6.3mm Crimp, PBT, Black Product overview: 1544551-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1544551-1 can be used for catalog matching and distributor lookup.

5 Pos Wire-to-Wire Receptacle, 6.3mm Crimp, PBT, Black Product overview: 1544551-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1544551-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334039-1544551-1 1544551-1-ND 340-1544551-1
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Electronic Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details