TE Connectivity
Automotive Terminals
1544531-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.25mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.9 MM [.067 - .114 INCH ] Wire Size (MMSQ) : 1 - 2 Wire Size (AWG) : 17 - 14 Wire Size Search (AWG) : 15, 17, 16, 14 Wire Size Search (MMSQ) : 1, 1.5, 2, 1.25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.25mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.9 MM [.067 - .114 INCH ] Wire Size (MMSQ) : 1 - 2 Wire Size (AWG) : 17 - 14 Wire Size Search (AWG) : 15, 17, 16, 14 Wire Size Search (MMSQ) : 1, 1.5, 2, 1.25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.25mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.197 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.9 MM [.067 - .114 INCH ] Wire Size (MMSQ) : 1 - 2 Wire Size (AWG) : 17 - 14 Wire Size Search (AWG) : 15, 17, 16, 14 Wire Size Search (MMSQ) : 1, 1.5, 2, 1.25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC [176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5.25mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 5 MM [.197 INCH ]
- Terminal Type : Receptacle
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.7 - 2.9 MM [.067 - .114 INCH ]
- Wire Size (MMSQ) : 1 - 2
- Wire Size (AWG) : 17 - 14
- Wire Size Search (AWG) : 15, 17, 16, 14
- Wire Size Search (MMSQ) : 1, 1.5, 2, 1.25
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 80 DEGC [176 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544531-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers