TE Connectivity
Automotive Terminals
1544522-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 4.8 MM [.189 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 22.5 MM [.88 INCH ] Wire Size (MMSQ) : 2.09 - 2.15 Wire Size (AWG) : 14
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 4.8 MM [.189 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 22.5 MM [.88 INCH ] Wire Size (MMSQ) : 2.09 - 2.15 Wire Size (AWG) : 14
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 4.8 MM [.189 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 22.5 MM [.88 INCH ] Wire Size (MMSQ) : 2.09 - 2.15 Wire Size (AWG) : 14
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 4.8 MM [.189 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 22.5 MM [.88 INCH ]
- Wire Size (MMSQ) : 2.09 - 2.15
- Wire Size (AWG) : 14
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544522-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details