TE Connectivity
Automotive Terminals
1544503-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 20.5 MM [.807 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 20.5 MM [.807 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 20.5 MM [.807 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.35mm
- Crimp Type : F-Crimp
- Interface Plating : None
- Mating Tab Width : 6.3 MM [.25 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 20.5 MM [.807 INCH ]
- Wire Size (MMSQ) : .35 - 1
- Wire Size (AWG) : 22 - 17
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544503-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details