TE Connectivity
Automotive Terminals
1544453-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Wire Size Search (AWG) : 8, 10, 9 Wire Size Search (MMSQ) : 8, 10, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Wire Size Search (AWG) : 8, 10, 9 Wire Size Search (MMSQ) : 8, 10, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Wire Size Search (AWG) : 8, 10, 9 Wire Size Search (MMSQ) : 8, 10, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1 MM [.039 INCH ]
- Mating Tab Width : 8 MM [.315 INCH ]
- Terminal Type : Tab
Dimensions
- Wire Size (MMSQ) : 6 - 10
- Wire Size (AWG) : 10 - 8
- Wire Size Search (AWG) : 8, 10, 9
- Wire Size Search (MMSQ) : 8, 10, 6
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544453-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Shape / Form
Pin; Pin
Plating / Coating
Gold; Gold Plated Contacts
View Details
Shape / Form
Pin
Contact Material
Cu; Copper alloy
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details