TE Connectivity Leadframes 1544443-1

Description
Body Features Leadframe Clip Length : 1.4 MM  [.055 INCH ] Leadframe Clip Type : G1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.1 MM  [.358 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 1.55 MM  [.061 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Leadframe Clip Length : 1.4 MM  [.055 INCH ] Leadframe Clip Type : G1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.1 MM  [.358 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 1.55 MM  [.061 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544443-1 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544443-1
Leadframes 1544443-1
Body Features Leadframe Clip Length : 1.4 MM  [.055 INCH ] Leadframe Clip Type : G1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.1 MM  [.358 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 1.55 MM  [.061 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.4 MM  [.055 INCH ]
  • Leadframe Clip Type : G1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Right

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 9.1 MM  [.358 INCH ]
  • Leadframe Plating Material : Pre-Tin

Dimensions


  • Leadframe Gap Size : .87 MM  [.034 INCH ]
  • PCB Thickness (Accepted) : 1 MM  [.039 INCH ]
  • Standoff Height : 1.55 MM  [.061 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 30000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Dual-In-Line (DIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Ct Double Ins G Amp - Te Connectivity - 87AJ9395 - Newark, An Avnet Company
Chicago, IL, United States
Ct Double Ins G Amp - Te Connectivity
87AJ9395
Ct Double Ins G Amp - Te Connectivity 87AJ9395
CT DOUBLE INS G

CT DOUBLE INS G

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1544443-1 87AJ9395
Product Name Leadframes Ct Double Ins G Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers