TE Connectivity ™ Connectors, Interconnects - Contacts - Leadframe 1544425-2

Description
Win Source Part Number: 1364286-1544425-2 Category: Connectors, Interconnects - Contacts - Leadframe Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1544425 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Termination: Through Hole Contact Material: Phosphor Bronze Pitch: 0.100" (2.54mm) Board Thickness: 0.025" (0.64mm) Clip Style: SIL Clip Type: Y1 Clip Length: 0.069" (1.75mm) Pin Length: 0.374" (9.50mm) Frame Thickness: 0.010" (0.25mm) Frame Width: 0.713" (18.10mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364286-1544425-2 Category: Connectors, Interconnects - Contacts - Leadframe Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1544425 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Termination: Through Hole Contact Material: Phosphor Bronze Pitch: 0.100" (2.54mm) Board Thickness: 0.025" (0.64mm) Clip Style: SIL Clip Type: Y1 Clip Length: 0.069" (1.75mm) Pin Length: 0.374" (9.50mm) Frame Thickness: 0.010" (0.25mm) Frame Width: 0.713" (18.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Leadframe - 1544425-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Leadframe
1544425-2
Connectors, Interconnects - Contacts - Leadframe 1544425-2
Win Source Part Number: 1364286-1544425-2 Category: Connectors, Interconnects - Contacts - Leadframe Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1544425 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Termination: Through Hole Contact Material: Phosphor Bronze Pitch: 0.100" (2.54mm) Board Thickness: 0.025" (0.64mm) Clip Style: SIL Clip Type: Y1 Clip Length: 0.069" (1.75mm) Pin Length: 0.374" (9.50mm) Frame Thickness: 0.010" (0.25mm) Frame Width: 0.713" (18.10mm)

Win Source Part Number: 1364286-1544425-2
Category: Connectors, Interconnects - Contacts - Leadframe
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1544425
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Termination: Through Hole
Contact Material: Phosphor Bronze
Pitch: 0.100" (2.54mm)
Board Thickness: 0.025" (0.64mm)
Clip Style: SIL
Clip Type: Y1
Clip Length: 0.069" (1.75mm)
Pin Length: 0.374" (9.50mm)
Frame Thickness: 0.010" (0.25mm)
Frame Width: 0.713" (18.10mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1544425-2
Product Name Connectors, Interconnects - Contacts - Leadframe
Contact Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.1260 inch (3.2 mm)
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details