TE Connectivity Leadframes 1544377-2

Description
Body Features Leadframe Clip Length : 1.4 MM  [.055 INCH ] Leadframe Clip Type : E2 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 15.7 MM  [.618 INCH ] Configuration Features Solder Inlay : With Solder Technology : Inlay Winding Direction : Left Contact Features Contact Base Material : Phosphor Bronze Leadframe Plating Material : Post Plated - Tin-Lead Dimensions Leadframe Gap Size : .5 MM  [.02 INCH ] PCB Thickness (Accepted) : .63 MM  [.025 INCH ] Standoff Height : 2.3 MM  [.09 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Other Solder Type : Sn62/Pb36/Ag2 Packaging Features Packaging Quantity : 60000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Solder Melting Point (DEGC) : 175
Request a Quote
Description
Body Features Leadframe Clip Length : 1.4 MM  [.055 INCH ] Leadframe Clip Type : E2 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 15.7 MM  [.618 INCH ] Configuration Features Solder Inlay : With Solder Technology : Inlay Winding Direction : Left Contact Features Contact Base Material : Phosphor Bronze Leadframe Plating Material : Post Plated - Tin-Lead Dimensions Leadframe Gap Size : .5 MM  [.02 INCH ] PCB Thickness (Accepted) : .63 MM  [.025 INCH ] Standoff Height : 2.3 MM  [.09 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Other Solder Type : Sn62/Pb36/Ag2 Packaging Features Packaging Quantity : 60000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Solder Melting Point (DEGC) : 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544377-2 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544377-2
Leadframes 1544377-2
Body Features Leadframe Clip Length : 1.4 MM  [.055 INCH ] Leadframe Clip Type : E2 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 15.7 MM  [.618 INCH ] Configuration Features Solder Inlay : With Solder Technology : Inlay Winding Direction : Left Contact Features Contact Base Material : Phosphor Bronze Leadframe Plating Material : Post Plated - Tin-Lead Dimensions Leadframe Gap Size : .5 MM  [.02 INCH ] PCB Thickness (Accepted) : .63 MM  [.025 INCH ] Standoff Height : 2.3 MM  [.09 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Other Solder Type : Sn62/Pb36/Ag2 Packaging Features Packaging Quantity : 60000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Solder Melting Point (DEGC) : 175

Body Features


  • Leadframe Clip Length : 1.4 MM  [.055 INCH ]
  • Leadframe Clip Type : E2
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 15.7 MM  [.618 INCH ]

Configuration Features


  • Solder Inlay : With
  • Solder Technology : Inlay
  • Winding Direction : Left

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Plating Material : Post Plated - Tin-Lead

Dimensions


  • Leadframe Gap Size : .5 MM  [.02 INCH ]
  • PCB Thickness (Accepted) : .63 MM  [.025 INCH ]
  • Standoff Height : 2.3 MM  [.09 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Other


  • Solder Type : Sn62/Pb36/Ag2

Packaging Features


  • Packaging Quantity : 60000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Dual-In-Line (DIL)

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Solder Melting Point (DEGC) : 175
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1544377-2
Product Name Leadframes
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28505-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers