TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 1544334-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 1544332-1, 1544333-1 Automotive Socket Contacts; IP Rating:-; Voltage Rating:13VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 1544332-1, 1544333-1 Automotive Socket Contacts; IP Rating:-; Voltage Rating:13VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity - 21R4169 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
21R4169
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 21R4169
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 1544332-1, 1544333-1 Automotive Socket Contacts; IP Rating:-; Voltage Rating:13VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP 1544332-1, 1544333-1 Automotive Socket Contacts; IP Rating:-; Voltage Rating:13VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Rcpt, 2Pos; Product Range Te Connectivity - 17AH9852 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Te Connectivity
17AH9852
Automotive Conn Housing, Rcpt, 2Pos; Product Range Te Connectivity 17AH9852
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP NG1 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP NG1 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R4169
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details