2 Pos Wire Housing, 12mm Pitch, Crimp, ST, Black, PBT Product overview: 1544334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1544334-1 can be used for catalog matching and distributor lookup.
"2 Position Housing Connector Male, Tab Black 0.315"" (8.00mm)"
Win Source Part Number: 999850-1544334-1
Category: Connectors, Interconnects>Termin
Series: PRONER
Number of Positions: 2
Color: Black
Package: Box
Note: Contacts Not Included
Gender: Male, Tab
For Use With/Related Products: 0.315" (8.00mm) Quick Connects
Standard Package: 800
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.315" (8.00mm)
Stacking Direction: Side to Side
Material: Polybutylene Terephthalate, Glass Filled
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -P801038953602-SI-ND
Base Product Number: 1544334
CONN MALE TAB HSG 0.315 2POS BLK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1544334-1 | 17-1544334-1-ND | 999850-1544334-1 | 7199829P | 1544334-1 |
| Product Name | Electronic Connector | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | Automotive Connectors | Housings, Boots |
| Gender | Male / Plug | Male / Plug | Male / Plug |