Connectors
Quick Disconnect Terminal 10-12AWG Brass Tab 38mm Tin T/R Automotive Product overview: 1544332-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1544332-1 can be used for catalog matching and distributor lookup.
"0.315"" (8.00mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated"
"0.315"" (8.00mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1170246-1544332-1
Category: Connectors, Interconnects>Termin
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-12 AWG
Contact Material: Copper Alloy
Gender: Male
Standard Package: 1,100
Terminal Type: Standard
Length - Overall: 1.496" (38.00mm)
Insulation: Non-Insulated
Tab Width: 0.315" (8.00mm)
Tab Thickness: 0.031" (0.79mm)
Insulation Diameter: 0.157" (3.99mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): P790861;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -P790861-LSI,-154433
Base Product Number: 1544332
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:NG1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:AMP NG1 Series Housing Connectors; Contact Material:Brass; RoHS Compliant: Yes
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:NG1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:AMP NG1 Series Housing Connectors; Contact Material:Brass; RoHS Compliant: Yes
CONN QC TAB 10-12AWG 0.315 CRIMP
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1544332-1 | 392-1544332-1 | A126705TR-ND | 1170246-1544332-1 | 32AH7241 | 1544332-1 |
| Product Name | Automotive Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | |
| Connector Type | Automotive Connector | Automotive Connector | ||||
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Crimp | Crimp | Crimp | Crimp |