TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 1544317-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP NG1 Series 1544227-1 & 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13VDC RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP NG1 Series 1544227-1 & 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity - 21R4168 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
21R4168
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 21R4168
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP NG1 Series 1544227-1 & 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13VDC RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:NG1 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP NG1 Series 1544227-1 & 1544228-1 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:13VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R4168
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details