TE Connectivity Leadframes 1544296-1

Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Tin Dimensions Leadframe Gap Size : 1.38 MM  [.054 INCH ] PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Tin Dimensions Leadframe Gap Size : 1.38 MM  [.054 INCH ] PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544296-1 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544296-1
Leadframes 1544296-1
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Tin Dimensions Leadframe Gap Size : 1.38 MM  [.054 INCH ] PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.8 MM  [.071 INCH ]
  • Leadframe Clip Type : Y1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Down

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 9.5 MM  [.374 INCH ]
  • Leadframe Plating Material : Tin

Dimensions


  • Leadframe Gap Size : 1.38 MM  [.054 INCH ]
  • PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ]
  • Standoff Height : .8 MM  [.031 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 25000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Single-In-Line (SIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Contacts - 1544296-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1544296-1
Contacts 1544296-1
CONTACT A SOUDER

CONTACT A SOUDER

Buy Now
Contact A Souder Amp - Te Connectivity - 87AJ9394 - Newark, An Avnet Company
Chicago, IL, United States
Contact A Souder Amp - Te Connectivity
87AJ9394
Contact A Souder Amp - Te Connectivity 87AJ9394
CONTACT A SOUDER

CONTACT A SOUDER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1544296-1 1544296-1 87AJ9394
Product Name Leadframes Contacts Contact A Souder Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers