TE Connectivity Leadframes 1544282-1

Description
Body Features Leadframe Clip Length : 1.7 MM  [.067 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : With Leadframe Hold-Down Type : Lock In Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.7 MM  [.382 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .9 MM  [.035 INCH ] PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Leadframe Clip Length : 1.7 MM  [.067 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : With Leadframe Hold-Down Type : Lock In Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.7 MM  [.382 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .9 MM  [.035 INCH ] PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544282-1 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544282-1
Leadframes 1544282-1
Body Features Leadframe Clip Length : 1.7 MM  [.067 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : With Leadframe Hold-Down Type : Lock In Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.7 MM  [.382 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .9 MM  [.035 INCH ] PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.7 MM  [.067 INCH ]
  • Leadframe Clip Type : Y1
  • Leadframe Hold-Down Feature : With
  • Leadframe Hold-Down Type : Lock In
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Down

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 9.7 MM  [.382 INCH ]
  • Leadframe Plating Material : Pre-Tin

Dimensions


  • Leadframe Gap Size : .9 MM  [.035 INCH ]
  • PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ]
  • Standoff Height : .8 MM  [.031 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 30000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Single-In-Line (SIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Contacts - 1544282-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1544282-1
Contacts 1544282-1
CONTACT A SOUDER

CONTACT A SOUDER

Buy Now
Leadframe - 1544282-1-ND - DigiKey
Thief River Falls, MN, United States
Leadframe
1544282-1-ND
Leadframe 1544282-1-ND
SIL Contact Y1 Through Hole Tin

SIL Contact Y1 Through Hole Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1544282-1 1544282-1 1544282-1-ND
Product Name Leadframes Contacts Leadframe
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 15AC1377 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A121637-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers