Win Source Part Number: 995329-1544228-1
Category: Connectors, Interconnects>Termin
Series: PRONER
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 7-9 AWG
Contact Material: Copper Alloy
Gender: Female
Standard Package: 900
Terminal Type: Standard
Length - Overall: 1.433" (36.40mm)
Insulation: Non-Insulated
Tab Width: 0.315" (8.00mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.433" (11.00mm)
Insulation Diameter: 0.193" ~ 0.237" (4.90mm ~ 6.02mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -P79101792761-SI-ND,
Base Product Number: 1544228
"0.315"" (8.00mm) Quick Connect Female 7-9 AWG Crimp Connector Non-Insulated"
"0.315"" (8.00mm) Quick Connect Female 7-9 AWG Crimp Connector Non-Insulated"
Female Quick Disconnect Terminal, 7-9AWG Copper Alloy, Tin Plated Product overview: 1544228-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1544228-1 can be used for catalog matching and distributor lookup.
Connectors
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:NG1 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:9AWG; For Use With:AMP NG1 Series Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 995329-1544228-1 | 17-1544228-1CT-ND | 392-1544228-1 | 1544228-1 | 46P7083 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Automotive Contact, Socket, Crimp; Product Range Te Connectivity | |
| Termination | Crimp | Crimp | Crimp |