TE Connectivity Automotive Terminals 1544228-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM  [.04 INCH ] Mating Tab Width : 8 MM  [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43 Dimensions Compatible Insulation Diameter Range : 4.9 - 6 MM  [.193 - .236 INCH ] Tab Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : 7 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 9, 7, 8 Wire Size Search (MMSQ) : 10, 7, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM  [.04 INCH ] Mating Tab Width : 8 MM  [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43 Dimensions Compatible Insulation Diameter Range : 4.9 - 6 MM  [.193 - .236 INCH ] Tab Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : 7 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 9, 7, 8 Wire Size Search (MMSQ) : 10, 7, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1544228-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1544228-1
Automotive Terminals 1544228-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1 MM  [.04 INCH ] Mating Tab Width : 8 MM  [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43 Dimensions Compatible Insulation Diameter Range : 4.9 - 6 MM  [.193 - .236 INCH ] Tab Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : 7 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 9, 7, 8 Wire Size Search (MMSQ) : 10, 7, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1 MM  [.04 INCH ]
  • Mating Tab Width : 8 MM  [.31 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 43

Dimensions


  • Compatible Insulation Diameter Range : 4.9 - 6 MM  [.193 - .236 INCH ]
  • Tab Length : 30 MM  [1.18 INCH ]
  • Wire Size (MMSQ) : 7 - 10
  • Wire Size (AWG) : 9 - 7
  • Wire Size Search (AWG) : 9, 7, 8
  • Wire Size Search (MMSQ) : 10, 7, 8

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 900

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Spade Connectors - 7197246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
7197246
Spade Connectors 7197246
TE Connectivity 1544228-1

TE Connectivity 1544228-1

Supplier's Site
Spade Connectors - 1642783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1642783
Spade Connectors 1642783
TE Connectivity 1544228-1

TE Connectivity 1544228-1

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1544228-1 7197246
Product Name Automotive Terminals Spade Connectors
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator Electronics
Length 1.18 inch (30 mm) 1.43 inch (36.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2203265-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details